Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.75
|
861
in stock
|
Buy Now | |
Newark Electronics
from US$9.41
|
861
in stock
|
Buy Now | |
Rapid Electronics
from US$14.10
|
861
in stock
|
Buy Now | |
Chip One Stop
from US$6.43
|
861
in stock
|
Buy Now | |
TE Store
from US$18.12
|
848
in stock
|
Buy Now | |
Farnell
from US$14.86
|
693
in stock
|
Buy Now | |
Avnet America
from US$6.54
|
-
|
Buy Now | |
Boersig
from US$14.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | X |
---|---|
Panel Gasket | Without |
Preloaded | Yes |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 6 |
Shunts/Shorting Bars | Without |
Contact Plating Material | Gold |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Transmits (Typical) | Power |
Contact Current Rating (Max) | 30A |
Tail Plating Material | Tin |
Length | 2.75in, 70mm |
Width | 1.25in |
Tail Length | .149in, 3.8mm |
PCB Thickness (Recommended) | .063 – .095in, 1.6 – 2.4mm |
Height | 12.4mm, .488in |
幅 | 32mm |
Operating Voltage | 630VAC, 630VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .4in, 10.16mm |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 7 |
Connector Type | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Strain Relief | Without |
Series Number | 5000 |
Insertion Force | Standard |
Connector Style | Plug |
Shielded | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Hdr Assy 6P H X |Amp Te Connectivity 1-179959-2 | Newark Electronics |
Headers&Wire Housings HDR ASSY 6P H X | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D-5200 HDR ASSY 6P H X | Distrelec |
DYNAMIC D-5200 HDR ASSY 6P H X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 20-45A & 250-630V | Part Number: 1-179959-2 | Internal Number: 1-179959-2 | TE Connectivity | TE Store |
POWER CONN, PLUG, 6POS, 1ROW, 10.16MM | Farnell |
Conn Power M 6 POS 10.16mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic 5000 Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | Dynamic 5000 Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 10.16mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold over Nickel Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-179959-2?
Additional datasheets, footprints and schematics for 1-179959-2 are listed on our Part Details page. You can also find images and similar parts to 1-179959-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-179959-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-179959-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-179959-2 fall under?
The 1-179959-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-179959-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-179959-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-179959-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-179959-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-179959-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-179959-2 often in real-time on the comparison pages.
What if I can't find stock of 1-179959-2?
You can fill out our help required form which you can use to request a quote for 1-179959-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.