Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 143mm |
---|---|
Cutting Capacity Max | 1.6mm |
For Use With | Soft Wire |
Blade Edge | Flush |
Body Material | Carbon Steel |
Depth | 6" |
External Depth | 6" |
Handle Colour | Red |
RoHS Compliant | NA |
Wire Cutting Shear, 1.6Mm | Newark Electronics |
DIAGONAL CUTTER, FLUSH, 1.6MM, 143MM | element14 |
Where can I find additional details, specifications and documents for a 1178MN?
Additional datasheets, footprints and schematics for 1178MN are listed on our Part Details page. You can also find images and similar parts to 1178MN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1178MN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1178MN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1178MN fall under?
The 1178MN is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.
Can I view similar or alternative parts?
You can view similar parts to 1178MN when available in the Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1178MN you can contact the distributor directly for product support, shipping queries etc.
Is the 1178MN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1178MN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1178MN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1178MN often in real-time on the comparison pages.
What if I can't find stock of 1178MN?
You can fill out our help required form which you can use to request a quote for 1178MN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.