Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
1,264
in stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
4,640
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
3,320
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
3,320
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
1,320
in stock
|
Buy Now | |
element14
from US$1.76
|
1,264
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
TE Store
from US$2.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Transmits (Typical) | Signal (Data), Power |
Contact Style | Straight |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Shunts/Shorting Bars | Without |
Contact Plating Material | Tin |
Contact Layout | Inline |
端子のタイプ | Tab |
Tail Length | .149in, 3.8mm |
Length | 40.67mm, 1.6in |
Height | .85in, 21.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | .368in |
幅 | 9.35mm |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.81mm, .149in |
Housing Color | Black |
Housing Material | Polyester GF |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Lock Type | Latch |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Quantity | 12 |
Packaging Method | Tube, Box & Tube |
Shielded | No |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings HDR 8 POS VERT TIN KEY X | Rapid Electronics |
3.81 Dynamic 8P D3100S |Amp Te Connectivity 1-178317-5 | Newark Electronics |
TE Connectivity - AMP PCB Conn 3.81 DYNAMIC 8P D3100S | Distrelec |
CONNECTOR, HEADER, 8POS, 1ROW, 3.81MM | element14 |
Connector Header Through Hole 8 position 0.150 (3.81mm)" | Future Electronics |
Conn Power HDR 8 POS 3.81mm Solder ST Thru-Hole 8 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,3.81mm Pitch 8 -Way, Straight PCB Header, Solder Termination | TE Connectivity 1-178317-5 | RS Americas |
Special Order: 3.81 DYNAMIC 8P D3100S PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178317-5 | Internal Number: 1-178317-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100S Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Dynamic D-3100S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-178317-5?
Additional datasheets, footprints and schematics for 1-178317-5 are listed on our Part Details page. You can also find images and similar parts to 1-178317-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178317-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178317-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178317-5 fall under?
The 1-178317-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178317-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178317-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178317-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178317-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1-178317-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178317-5 often in real-time on the comparison pages.
What if I can't find stock of 1-178317-5?
You can fill out our help required form which you can use to request a quote for 1-178317-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.