Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
5,565
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
6,596
in stock
|
Buy Now | |
element14
from US$1.83
|
5,565
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
5,365
in stock
|
Buy Now | |
TE Store
from US$3.19
|
2,731
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Keying | X |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Preloaded | Yes |
Contact Style | Straight |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Layout | Inline |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 8A |
Shunts/Shorting Bars | Without |
Height | 21.6mm, .85in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | 24.16mm, .951in |
Tail Length | 3.8mm, .149in |
幅 | 9.35mm |
Width | .368in |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .2in |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 20 |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
WTB CONN, HEADER, 3POS, 1ROW, 5.08MM | element14 |
Wtb Conn, Header, 3Pos, 1Row, 5.08Mm Rohs Compliant: Yes |Amp Te Connectivity 1-178136-3 | Newark Electronics |
DYNAMIC D3200 HDR V ASSY 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178136-3 | Internal Number: 1-178136-3 | TE Connectivity | TE Store |
Conn Power M 3 POS 5.08mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200S Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Dynamic D-3200S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-178136-3?
Additional datasheets, footprints and schematics for 1-178136-3 are listed on our Part Details page. You can also find images and similar parts to 1-178136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178136-3 fall under?
The 1-178136-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178136-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178136-3 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 1-178136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178136-3 often in real-time on the comparison pages.
What if I can't find stock of 1-178136-3?
You can fill out our help required form which you can use to request a quote for 1-178136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.