Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | JC6-F407-11 |
No distributors results available
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Positions | 11 |
Number of Rows | 1 |
Number of Levels | 1 |
Blade Size | .188 x .032in, 4.8 x .81mm |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Length | 4.186in, 106.324mm |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Options | None |
Connector Mounting Type | Panel |
Top Hardware | Binding Combo Head |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Where can I find additional details, specifications and documents for a 1-1776945-1?
Additional datasheets, footprints and schematics for 1-1776945-1 are listed on our Part Details page. You can also find images and similar parts to 1-1776945-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1776945-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1776945-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1776945-1 fall under?
The 1-1776945-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1776945-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1776945-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1776945-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1776945-1 have stock available?
There is no stock from authorised distributors for 1-1776945-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1776945-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1776945-1?
You can fill out our help required form which you can use to request a quote for 1-1776945-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.