Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
157
in stock
|
Buy Now | |
TE Store
from US$3.04
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
-
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
element14
from US$2.66
|
-
|
Buy Now | |
Farnell
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mod Jack RJ45 stacked over USB A 2.0 | RS |
RJ45 W/ USB HTD BLK 30u Port Matrix Configuration: 2 x 1 Port Configuration: Single Port Modular Jack & Plug Interface Type: RJ45 over Single USB Connector Profile: Standard Modular Jacks & Plugs Products: Combo Jacks Combo Jack | 2 x 1 Single Port RJ45 over Single USB Standard | Part Number: 1-1775855-1 | Internal Number: 1-1775855-1 | TE Connectivity | TE Store |
Stacked Connector, Rj45 - Usb Type A, Right Angle Pcb | Newark Electronics |
RJ45 USB 2.0 1 Port 4 Positions Right Angle Receptacle | Future Electronics |
Conn RJ-45/USB RCP 4 POS 2.54mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
RJ45 W/ USB HTD BLK 30uInch, Combo Jacks | TE Connectivity 1-1775855-1 | RS Americas |
I/O Connector | element14 |
Where can I find additional details, specifications and documents for a 1-1775855-1.?
Additional datasheets, footprints and schematics for 1-1775855-1. are listed on our Part Details page. You can also find images and similar parts to 1-1775855-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775855-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775855-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775855-1. fall under?
The 1-1775855-1. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1775855-1. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775855-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775855-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775855-1. have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1775855-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775855-1. often in real-time on the comparison pages.
What if I can't find stock of 1-1775855-1.?
You can fill out our help required form which you can use to request a quote for 1-1775855-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.