Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.23
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Farnell
from US$1.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 15 |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Mating Post Length | .139in, 3.53mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 2µm, 80µin |
PCB Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
コネクタの高さ | 5.5mm |
Connector Height | .217in, 5.5mm |
Connector Width | .299in, 7.6mm |
Wire Size | 30AWG, .05mm² |
Connector Length | 1.315in, 33.4mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PA 9T GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Peg |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 600 |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1mm, .039in |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Headers&wire Housings 15 Pos Hdr R/A Smt 2.0Mm |Amp Te Connectivity 1-1775469-5 | Newark Electronics |
Headers&Wire Housings 15 POS HDR R/A SMT 2.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn HPI CONN. 2.0MM R/A SMT 15P 80U | Distrelec |
HPI CONN., 2.0mm, R/A, SMT, 15P, 80u",https://www.futureelectronics.com/p/9079101?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
Connector Shrouded Plug 15 Position 2mm Solder Right Angle Surface Mount | Avnet America |
HPI CONN., 2.0MM, R/A, SMT, 15P, 80UInch, PCB Headers and Receptacles | TE Connectivity 1-1775469-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1775469-5?
Additional datasheets, footprints and schematics for 1-1775469-5 are listed on our Part Details page. You can also find images and similar parts to 1-1775469-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775469-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775469-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775469-5 fall under?
The 1-1775469-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1775469-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775469-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775469-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775469-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-1775469-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775469-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1775469-5?
You can fill out our help required form which you can use to request a quote for 1-1775469-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.