Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Shell Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Number of Rows | 5 |
Connector Configuration (Upper/Lower) | Mixed |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 1.6mm |
Housing Color | Turquoise, Blue |
Centerline (Pitch) | .09in, 2.29mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Boardlock Plating Material | Tin over Nickel |
PCB Mount Retention | With |
Mating Alignment | Without |
Boardlock Material | Brass |
Circuit Application | Signal |
Packaging Quantity | 40 |
Packaging Method | Package |
Row-to-Row Spacing | 2 mm, .079 in, 2.84 mm, .112 in |
Connector System | Cable-to-Board |
Sealable | No |
Shell Type | Front Metal Shell |
Profile | Standard |
Product Type | Connector |
Connector Style | Plug over Receptacle |
连接器设计 | Stacking |
Shell Size | 1 over 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub 5.08Mm,9 Pos Plug Over 15 Pos Rcpt |Te Connectivity 1-1775210-1 | Newark Electronics |
Conn D-Subminiature SKT/SKT 9/15 POS Solder RA Thru-Hole 2Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1775210-1?
Additional datasheets, footprints and schematics for 1-1775210-1 are listed on our Part Details page. You can also find images and similar parts to 1-1775210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775210-1 fall under?
The 1-1775210-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1775210-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775210-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1775210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775210-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1775210-1?
You can fill out our help required form which you can use to request a quote for 1-1775210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.