Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Number of Power Positions | 24 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 24 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Boardlocks | 1 Left |
Preloaded | Yes |
Contact Current Rating (Max) | 9A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子のタイプ | Socket |
Tail Plating Thickness | 3.05µm |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Length | 51.5mm |
Tail Length | 3.2mm |
幅 | 9.6mm |
PCB Thickness (Recommended) | 1.6mm |
Height | 12.8mm |
Operating Voltage | 176VDC, 250VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Ivory |
Housing Material | PA 9T |
Circuit Identification Feature | Without |
Agency/Standard | UL |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
Flange | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
Assembly Integration Feature | With |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 80 |
Connector Style | Receptacle |
Sealable | No |
Row-to-Row Spacing | 4.2mm, .16535in |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Prewired | No |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Product Type | Connector |
Termination Post Length | 5.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
High Temperature Header | No |
ATX PWR CONN 1 BDLK 24 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 24 | PCB Header & Receptacle | Part Number: 1-1775099-3 | Internal Number: 1-1775099-3 | TE Connectivity | TE Store |
Wtb Conn, Rcpt, 24Pos, 2Row, 4.2Mm | Newark Electronics |
ATX PWR CONN 1 BDLK 24 POS, PCB Headers and Receptacles | TE Connectivity 1-1775099-3 | RS Americas |
Conn Power PL 24 POS 4.2mm Solder ST Thru-Hole 24 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1775099-3?
Additional datasheets, footprints and schematics for 1-1775099-3 are listed on our Part Details page. You can also find images and similar parts to 1-1775099-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775099-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775099-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775099-3 fall under?
The 1-1775099-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1775099-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775099-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775099-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775099-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Chip One Stop and Future Electronics have stock available or on a lead time for 1-1775099-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775099-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1775099-3?
You can fill out our help required form which you can use to request a quote for 1-1775099-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.