Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD24Y-EARTH,
A69046-000 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Size | STD 24 |
Compatible Cable Diameter | .59 – .75in, 15 – 19mm |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Printed Marking | Earth |
Marker Cut | Straight |
Wire Labels & Markers Std24Y-Earth |Amp Te Connectivity 1-1768048-1 | Newark Electronics |
Wire Labels&Markers STD24Y-EARTH | Rapid Electronics |
TE Connectivity STD24Y-EARTH Wire Labels & Markers STD24 | Distrelec |
Wire Labels & Markers STD24Y-EARTH | Sager |
Where can I find additional details, specifications and documents for a 1-1768048-1?
Additional datasheets, footprints and schematics for 1-1768048-1 are listed on our Part Details page. You can also find images and similar parts to 1-1768048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1768048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1768048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1768048-1 fall under?
The 1-1768048-1 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 1-1768048-1 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1768048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1768048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1768048-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1-1768048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1768048-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1768048-1?
You can fill out our help required form which you can use to request a quote for 1-1768048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.