Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Nickel |
Number of Conductors | 8 |
Keying | A |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Conductor Insulation Diameter | .05in, 1.27mm |
Wire Size | 24AWG, .2mm², .205mm² |
Housing Color | Smoke Gray |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polycarbonate GF |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Receptacle Configuration | Standard |
Cable Type | Flat |
Product Type | Connector |
Connector System | Cable-to-Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
8 Sdl Flat Plug Assy |Amp Te Connectivity 1-1761184-3 | Newark Electronics |
Conn SDL PL 8 POS 1.27mm Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
PLUG, SDL, FLAT CABLE, 8WAY | element14 |
8 SDL FLAT PLUG ASSY Connector & Housing Type: Plug Compatible With Wire & Cable Type: Flat Ribbon Cable Wire Size: 24 AWG Wire Size: .205 mm² .2 mm² Connector System: Cable-to-Board Plug Flat Ribbon Cable 24 AWG .205 mm² | Sdl Connector | Part Number: 1-1761184-3 | Internal Number: 1-1761184-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1761184-3?
Additional datasheets, footprints and schematics for 1-1761184-3 are listed on our Part Details page. You can also find images and similar parts to 1-1761184-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761184-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761184-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761184-3 fall under?
The 1-1761184-3 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761184-3 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761184-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761184-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761184-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 1-1761184-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761184-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1761184-3?
You can fill out our help required form which you can use to request a quote for 1-1761184-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.