Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.99
|
648
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
1,174
in stock
|
Buy Now | |
Rapid Electronics
from US$4.98
|
1,019
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
491
in stock
|
Buy Now | |
Farnell
from US$5.16
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
273
in stock
|
Buy Now | |
element14
from US$4.98
|
273
in stock
|
Buy Now | |
Future Electronics
from US$3.33
|
-
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
Avnet Asia
from US$3.26
|
-
|
Buy Now | |
TTI Europe
from US$2.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Matte |
Panel Ground Location | Top |
Number of Positions | 19 |
Stacked | No |
Preloaded | Yes |
Number of Ports | 1 |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | .1µm, 3.937µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
PCB Thickness (Min) | 1.6mm, .063in |
Tail Length | .043in, .061in, 1.1mm, 1.6mm |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
PCB Mounting Style | Surface Mount |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Straight Leg |
Locating Posts | Without |
Circuit Application | Signal |
Assembly Process Feature | Tape |
Packaging Method | Box & Tray, Tray |
Connector System | Cable-to-Board |
Size | Standard |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Ground Component Type | M3 Threaded Hole |
Grounding Options | Panel Ground |
Connector Style | Receptacle |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 260°C |
Mating Cycles (Max) | 10000 |
HDMI Displayport&DVI Conn HDMI 19P HDR R/A SMT | Rapid Electronics |
Connector pcb 19 way receptacle HDMI | RS |
TE Connectivity Std HDMI RA SMT Panel grd Flange Tel | Distrelec |
HDMI CONN, R/A RCPT, 19POS, PCB | Farnell |
Hdmi Connector, Rcpt, 1Port, 19Pos, Smt | Newark Electronics |
HDMI CONNECTOR, RCPT, 1PORT, 19POS, SMT | element14 |
HDMI Series 19 Position Female Through Hole Receptacle Housing | Future Electronics |
Conn HDMI Receptacle 19 POS 0.5mm Solder RA SMD Single Port Tray | Avnet America |
Conn, Data, HDMI (High Def. Multimedia Interface), with Flange, Surface Mnt | TE Connectivity 1-1747981-1 | RS Americas |
HDMI RIGHT ANGLE RECEPTACLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Socket |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 1-1747981-1?
Additional datasheets, footprints and schematics for 1-1747981-1 are listed on our Part Details page. You can also find images and similar parts to 1-1747981-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747981-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747981-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747981-1 fall under?
The 1-1747981-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1747981-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747981-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747981-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747981-1 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, RS, Distrelec and Farnell have stock available or on a lead time for 1-1747981-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747981-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1747981-1?
You can fill out our help required form which you can use to request a quote for 1-1747981-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.