Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
コネクタの高さ | 7.65mm |
Connector Length | .57378in, 14.6mm |
Connector Height | 7.65mm, .3in |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Open |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Header Assembly :x-1871843-5 , x-1747067-5 |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Grace Inertia Conn 2.5 Plug Hsg 5P Red |Amp Te Connectivity 1-1747066-5 | Newark Electronics |
TE Connectivity GRACE INERTIA CONN 2.5 PLUG HSG 5P RED H | Distrelec |
Conn Housing PL 5 POS 2.5mm Crimp Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1747066-5?
Additional datasheets, footprints and schematics for 1-1747066-5 are listed on our Part Details page. You can also find images and similar parts to 1-1747066-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747066-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747066-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747066-5 fall under?
The 1-1747066-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747066-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747066-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747066-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747066-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1747066-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747066-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1747066-5?
You can fill out our help required form which you can use to request a quote for 1-1747066-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.