Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
117451-000,
2-1190855-0 |
Prices starting from US$12.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.71
|
313
in stock
|
Buy Now | |
TTI Europe
from US$12.52
|
6,610
in stock
|
Buy Now | |
Heilind Electronics
from US$20.75
|
545
in stock
|
Buy Now | |
Rapid Electronics
from US$27.36
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
313
in stock
|
Buy Now | |
Distrelec
from US$19.09
|
313
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.75
|
127
in stock
|
Buy Now | |
Avnet America
from US$12.98
|
-
|
Buy Now | |
Boersig
from US$16.13
|
-
|
Buy Now | |
Sager
from US$13.04
|
-
|
Buy Now | |
Farnell
from US$20.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | Yes |
Material Systems Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | .31 in, .39 in, .35 in, 9 mm, .236 in, 7 mm, .3 in, 8 mm, .276 in, 6 mm, 10 mm |
Cable Diameter Range | 5.6 – 13mm, 5.6 – 14in |
Zugelassene Standards | MIS-34867, VG95343 Part 18, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Government Qualified | No |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, VG95343 Part 18, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC222K121-25/225-0 HEAT SHRINK BOOT RA SIZE 222 | Heilind Electronics |
Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 117451-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
TE Connectivity 222K121-25/225-0 | Distrelec |
Connector Accessories Molded Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Connector Accessories Boot Fluid Resistant Modified Elastomer | Avnet Abacus |
Where can I find additional details, specifications and documents for a 117451-000?
Additional datasheets, footprints and schematics for 117451-000 are listed on our Part Details page. You can also find images and similar parts to 117451-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117451-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117451-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117451-000 fall under?
The 117451-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 117451-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117451-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 117451-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 117451-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 117451-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117451-000 often in real-time on the comparison pages.
What if I can't find stock of 117451-000?
You can fill out our help required form which you can use to request a quote for 117451-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.