Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
4,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
4,115
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
4,115
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
4,115
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 11 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Contact Design | Square |
Contact Mating Area Plating Material Thickness | 120µin, 3µm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Mating Post Length | 7.7mm, .303in |
PCB Contact Termination Area Plating Material Thickness | 120µin, 3µm |
Contact Current Rating (Max) | 10A |
Contact Type | Pin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 8.21mm |
Connector Length | 1.715in, 43.56mm |
Connector Height | 8.21mm, .323in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | .37in, 9.4mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 Ep Hdr Asy 11P No Peg, Gw |Amp Te Connectivity 1-1744489-1 | Newark Electronics |
3.96 EP HDR ASY 11P NO PEG GW | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASY 11P NO PEG GW Headers & | Distrelec |
Special Order: 3.96 EP HDR ASY 11P NO PEG, GW PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 11 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 11 | PCB Header & Receptacle | Part Number: 1-1744489-1 | Internal Number: 1-1744489-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1744489-1?
Additional datasheets, footprints and schematics for 1-1744489-1 are listed on our Part Details page. You can also find images and similar parts to 1-1744489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744489-1 fall under?
The 1-1744489-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1744489-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744489-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1744489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744489-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1744489-1?
You can fill out our help required form which you can use to request a quote for 1-1744489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.