Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Positions | 18 |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | Without |
UL File Number | E28476 |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Header |
Halogen Free | No |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 500 |
Sealable | No |
Connector Type | Housing |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Power To The Board 18P Sl156 Hsg W/O Lck Ramp Spl |Amp Te Connectivity 1-1744158-8 | Newark Electronics |
Power to the Board 18P SL156 HSG W/O LCK RAMP SPL | Rapid Electronics |
TE Connectivity 18P SL156 HSG W/O LCK RAMP SPL MARK Powe | Distrelec |
Conn Housing | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744158-8?
Additional datasheets, footprints and schematics for 1-1744158-8 are listed on our Part Details page. You can also find images and similar parts to 1-1744158-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744158-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744158-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744158-8 fall under?
The 1-1744158-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1744158-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744158-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744158-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744158-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1744158-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744158-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1744158-8?
You can fill out our help required form which you can use to request a quote for 1-1744158-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.