Status: | Unknown |
---|---|
Series: | 117 Series |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 1.78mm |
Product Range | 117 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Dip Socket, 20 Position, Through Hole | Newark Electronics |
SOCKET, DIP, OPEN, THRU-HOLE, HIGH TEMP INSULATOR, SHRINK, SOLDER, 40 PIN | Mill-Max 117-43-620-41-005000 | RS Americas |
IC & Component Sockets 20 PIN SOLDER TAIL | Sager |
Where can I find additional details, specifications and documents for a 117-43-620-41-005000?
Additional datasheets, footprints and schematics for 117-43-620-41-005000 are listed on our Part Details page. You can also find images and similar parts to 117-43-620-41-005000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117-43-620-41-005000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117-43-620-41-005000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117-43-620-41-005000 fall under?
The 117-43-620-41-005000 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 117-43-620-41-005000 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117-43-620-41-005000 you can contact the distributor directly for product support, shipping queries etc.
Is the 117-43-620-41-005000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 117-43-620-41-005000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 117-43-620-41-005000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117-43-620-41-005000 often in real-time on the comparison pages.
What if I can't find stock of 117-43-620-41-005000?
You can fill out our help required form which you can use to request a quote for 117-43-620-41-005000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.