Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.43
|
3,378
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
3,378
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
3,378
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
3,378
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .63mm, .0248in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Tin |
Mating Post Length | 9.5mm, .374in |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | PCT GF |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
2X12P Mod2 Pin Header,low Profile |Amp Te Connectivity 1-1740556-2 | Newark Electronics |
2x12P MOD2 PIN HEADER LOW PROFILE | Rapid Electronics |
TE Connectivity 2x12P MOD2 PIN HEADER LOW PROFILE Headers & Wire Housings 2x12P MOD2 PIN HEADER LOW PROFILE | Distrelec |
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X12P Mod2 Pin Header, Low Profile | TE Connectivity 1-1740556-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1740556-2?
Additional datasheets, footprints and schematics for 1-1740556-2 are listed on our Part Details page. You can also find images and similar parts to 1-1740556-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1740556-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1740556-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1740556-2 fall under?
The 1-1740556-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1740556-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1740556-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1740556-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1740556-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1740556-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1740556-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1740556-2?
You can fill out our help required form which you can use to request a quote for 1-1740556-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.