Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$208.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$208.19
|
36
in stock
|
Buy Now | |
element14
from US$335.57
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$263.92
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$226.47
|
1
in stock
|
Buy Now | |
RS Americas
from US$354.68
|
1
in stock
|
Buy Now | |
RS
from US$315.04
|
-
|
Buy Now | |
Newark Electronics
from US$456.68
|
-
|
Buy Now | |
Carlton-Bates
from US$474.31
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 7 x 30AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 4.37mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 7 / 30AWG |
Outer Diameter | 4.3mm |
Wire Size | 22AWG |
SHLD FLEX CABLE, 3COND, 0.35MM2, 305M | element14 |
Alpha Wire 1173C SL001 Command/Control Cable 22AWG 3 Core (305m Reel) | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
Multiconductor Cable, 3C, 22 AWG, 7x30, TC, PVC Ins, Slate PVC Jkt, UL CM, CSA CMG | Alpha Wire 1173C SL001 | RS Americas |
AE C&C | RS |
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft | Newark Electronics |
Communication and Control Cable 3C 22 AWG Str Tinned Cu | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1173C SL001..?
Additional datasheets, footprints and schematics for 1173C SL001.. are listed on our Part Details page. You can also find images and similar parts to 1173C SL001.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1173C SL001.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1173C SL001.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1173C SL001.. fall under?
The 1173C SL001.. is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 1173C SL001.. when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1173C SL001.. you can contact the distributor directly for product support, shipping queries etc.
Is the 1173C SL001.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1173C SL001.. have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 1173C SL001...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1173C SL001.. often in real-time on the comparison pages.
What if I can't find stock of 1173C SL001..?
You can fill out our help required form which you can use to request a quote for 1173C SL001.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.