Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 1.968µin, .05µm |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .05µm, 1.968µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Mating Location | Bottom |
Contact Shape & Form | Single Beam |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Height | 2.05mm, .08in |
Connector Length | .4499in, 11.43mm |
Connector Width | 5.1mm, .2in |
コネクタの高さ | 2.05mm |
Operating Voltage | 50VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Natural |
Circuit Identification Feature | With |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 1800 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Sealable | No |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Insertion Force Type | Zero Insertion Force (ZIF) |
FPC Actuator Type | Stuffer (Plunger Style) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Assy,0.5Mm Fpc Bottom Contact,smt,12P |Te Connectivity 1-1735842-2 | Newark Electronics |
Conn FFC/FPC Connector RCP 12 POS 0.5mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-1735842-2?
Additional datasheets, footprints and schematics for 1-1735842-2 are listed on our Part Details page. You can also find images and similar parts to 1-1735842-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735842-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735842-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735842-2 fall under?
The 1-1735842-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1735842-2 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735842-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735842-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735842-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1735842-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735842-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1735842-2?
You can fill out our help required form which you can use to request a quote for 1-1735842-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.