Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Center Post Material | Liquid Crystal Polymer (LCP) |
---|---|
Hold-Down Material | Copper Alloy |
Ejector Location | Both Ends |
Ejector Type | Standard |
Ejector Material Color | Natural |
弹射器材料 | Liquid Crystal Polymer (LCP) |
Module Key Type | Per JEDEC MO-244, Module Variation AB/BB/CB, Standard Orientation |
Latch Color | Natural |
Retention Post Location | None |
Latch Material | Liquid Crystal Polymer (LCP) |
Number of Hold-Downs | 6 |
Keying | Standard |
Number of Rows | 2 |
Module Orientation | Right Angle |
Center Key | None |
Number of Positions | 244 |
Number of Keys | 1 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Socket Style | Mini DIMM |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Socket Type | Memory Card |
Height Above PC Board | 9.79mm, .385in |
Center Retention Hole Diameter | .098in, 2.5mm |
DRAM Voltage | 1.5V |
Centerline (Pitch) | .6mm, .024in |
Housing Material | LCP (Liquid Crystal Polymer) |
Hold-Down Plating Material | Tin |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Locating Posts | With |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Hard Tray, Tray |
Packaging Quantity | 15 |
Product Type | Socket |
Row-to-Row Spacing | 8.7mm, .343in |
Center Post | With |
Profile | Standard |
DRAM Type | Double Data Rate (DDR) 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Insertion Style | Direct Insert |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Minidimm,r/A,1.8V,ddr2,std,15Au/Aufl |Amp Te Connectivity 1-1735438-3 | Newark Electronics |
MINIDIMM,R/A,1.8V,DDR2,STD,15A | Avnet America |
Where can I find additional details, specifications and documents for a 1-1735438-3?
Additional datasheets, footprints and schematics for 1-1735438-3 are listed on our Part Details page. You can also find images and similar parts to 1-1735438-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735438-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735438-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735438-3 fall under?
The 1-1735438-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > Mini DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1735438-3 when available in the Mini DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735438-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735438-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735438-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1735438-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735438-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1735438-3?
You can fill out our help required form which you can use to request a quote for 1-1735438-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.