Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Plating Material | Nickel |
Shield Material | Brass |
Connector Profile | Low |
Panel Ground Location | Top |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 10 |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Number of Loaded Positions | 10 |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | .1281in, 3.25mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 12.25mm, .482in |
コネクタの高さ | 12.25mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Housing Material | PA 46 GF30 |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 25 |
実装方法 | Tray, Box & Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mod-Jack,rj45, 10P10C, Shd Lp, 50U Au |Te Connectivity 1-1734580-4 | Newark Electronics |
MOD-JACK,RJ45, 10P10C, SHD LP, | Avnet America |
MOD-JacK, RJ45, 10P10C, SHD LP, 50uInch Au, RJ45 Connectors | TE Connectivity 1-1734580-4 | RS Americas |
Special Order: MOD-JacK,RJ45, 10P10C, SHD LP, 50u Au Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-1734580-4 | Internal Number: 1-1734580-4 | TE Connectivity | TE Store |
MOD-JACK,RJ45, 10P10C, SHD LP, 50U AU | Farnell |
Where can I find additional details, specifications and documents for a 1-1734580-4?
Additional datasheets, footprints and schematics for 1-1734580-4 are listed on our Part Details page. You can also find images and similar parts to 1-1734580-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734580-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734580-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734580-4 fall under?
The 1-1734580-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734580-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734580-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734580-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734580-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-1734580-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734580-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1734580-4?
You can fill out our help required form which you can use to request a quote for 1-1734580-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.