Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.16
|
439
in stock
|
Buy Now | |
TE Store
from US$1.71
|
7,384
in stock
|
Buy Now | |
Rapid Electronics
from US$1.75
|
449
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
439
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
439
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Low |
Shield Material | Brass |
Port Configuration | Single Port |
Number of Loaded Positions | 10 |
Keyed | No |
Panel Ground Location | Top |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | .15µm, 6µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 12.25mm, .482in |
コネクタの高さ | 12.25mm |
PCB Tail Length | 3.25mm, .1281in |
Mating Entry Location | Side |
Housing Material | PA 46 GF30 |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 25 |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MOD-JacK,RJ45, 10P10C, SHD LP, 6u Au Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-1734580-1 | Internal Number: 1-1734580-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 10P10C SHD LP | Rapid Electronics |
Modular Conn/Ethernet Conn 10P10C, Shd Lp |Amp Te Connectivity 1-1734580-1 | Newark Electronics |
TE Connectivity - AMP MOD-Jack RJ45 10P10C SHD LP Au | Distrelec |
MOD-JACK,RJ45, 10P10C, SHD LP, 6U" AU | Avnet America |
MOD-JACK,RJ45, 10P10C, SHD LP, 6U AU" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1734580-1?
Additional datasheets, footprints and schematics for 1-1734580-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734580-1 fall under?
The 1-1734580-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734580-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734580-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1734580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734580-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1734580-1?
You can fill out our help required form which you can use to request a quote for 1-1734580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.