Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .02in, .5mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 18 |
Mating Post Length | 4mm, .158in |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 10µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2mm, .079in |
Stack Height | 1.5mm, .059in |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2mm, .079in |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Position Locations Omitted | None |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 250 |
Header Type | Solid |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .102in, 2.6mm |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-1734508-8?
Additional datasheets, footprints and schematics for 1-1734508-8 are listed on our Part Details page. You can also find images and similar parts to 1-1734508-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734508-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734508-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734508-8 fall under?
The 1-1734508-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734508-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734508-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734508-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734508-8 have stock available?
There is no stock from authorised distributors for 1-1734508-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734508-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1734508-8?
You can fill out our help required form which you can use to request a quote for 1-1734508-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.