Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .02in, .5mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Keying & Polarized Position Locations | 2 |
Mating Post Length | 4mm, .158in |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 10µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | .059in, 1.5mm |
Row-to-Row Spacing | 2mm, .079in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Alignment | With |
Position Locations Omitted | None |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Solid |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Ampmodu,2.0Mm,hdr,v/T,8U ,10P,omitte #2 |Amp Te Connectivity 1-1734508-1 | Newark Electronics |
Conn Unshrouded Header | Avnet America |
Connector, AMPMODU,2.0MM, HDR, V/T,8u ,10P, Omitte #2 | TE Connectivity 1-1734508-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1734508-1?
Additional datasheets, footprints and schematics for 1-1734508-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734508-1 fall under?
The 1-1734508-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734508-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734508-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1734508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734508-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1734508-1?
You can fill out our help required form which you can use to request a quote for 1-1734508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.