Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .5mm, .02in |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass |
Mating Post Length | 4mm, .158in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 10µin |
Row-to-Row Spacing | 2mm, .079in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Position Locations Omitted | None |
実装方法 | Loose Piece |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Ampmodu,2.0Mm, Hdr, Vrt Mt, 8U" Au, 10P |Te Connectivity 1-1734508-0 | Newark Electronics |
Conn Unshrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Bulk | Avnet America |
Connector, AMPMODU,2.0MM, HDR, VRT MT, 8u AU, 10P | TE Connectivity 1-1734508-0 | RS Americas |
Special Order: AMPMODU,2.0MM, HDR, VRT MT, 8u AU, 10P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-1734508-0 | Internal Number: 1-1734508-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1734508-0?
Additional datasheets, footprints and schematics for 1-1734508-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734508-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734508-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734508-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734508-0 fall under?
The 1-1734508-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734508-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734508-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734508-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734508-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-1734508-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734508-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734508-0?
You can fill out our help required form which you can use to request a quote for 1-1734508-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.