Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .045in, 1.15mm |
Housing Material | PA 9T |
Centerline (Pitch) | .031in, .8mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
PCB Mount Retention Type | SMT Hold-Down |
PCB Connector Seating | Flush |
Mounting Location | Top |
Locating Posts | With |
Locking Feature | Without |
Connector Mounting Type | Board Mount |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
USB Version | 2.0 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Orientation | Right Angle |
Size | Mini |
USB Type | B |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
LED | Without |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Soldering Temperature (Max) | 500°F, 260°C |
Mating Cycles (Max) | 5000 |
Where can I find additional details, specifications and documents for a 1-1734327-2?
Additional datasheets, footprints and schematics for 1-1734327-2 are listed on our Part Details page. You can also find images and similar parts to 1-1734327-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734327-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734327-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734327-2 fall under?
The 1-1734327-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734327-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734327-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734327-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734327-2 have stock available?
There is no stock from authorised distributors for 1-1734327-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734327-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1734327-2?
You can fill out our help required form which you can use to request a quote for 1-1734327-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.