Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.63
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Shield Material | Steel |
Shield Plating Material | Nickel |
Color | Black |
Shell Material | Steel |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 36 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Brass |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Rivet, 4/40 UNC, Bail Lock |
Mounting Hole Diameter | 3.2mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Bail-Clip Material | Stainless Steel |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Piece/Tray |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Profile | Standard |
Row-to-Row Spacing | .085 |
Grounded | No |
Sealable | No |
Orientation | Standard |
Shielded | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CENTRONICS,RCPT 37P,R/A,PB | Avnet America |
Where can I find additional details, specifications and documents for a 1-1734044-2?
Additional datasheets, footprints and schematics for 1-1734044-2 are listed on our Part Details page. You can also find images and similar parts to 1-1734044-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734044-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734044-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734044-2 fall under?
The 1-1734044-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734044-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734044-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734044-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734044-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1734044-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734044-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1734044-2?
You can fill out our help required form which you can use to request a quote for 1-1734044-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.