Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.99
|
No stock
|
Buy Now | |
TE Store
from US$6.01
|
2,290
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
987
in stock
|
Buy Now | |
Newark Electronics
from US$7.74
|
147
in stock
|
Buy Now | |
element14
from US$7.28
|
147
in stock
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
RS Americas
from US$7.77
|
-
|
Buy Now | |
Distrelec
from US$6.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Material | Brass |
---|---|
Connector Profile | Standard |
Beschichtungsmaterial der PCB-Arretierung | Tin |
PCB Retention Feature Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Stackable | No |
Number of Positions | 100 |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold Flash |
Connector Height | .300645in, 7.65mm |
Row-to-Row Spacing | .0749in, 1.905mm |
コネクタの高さ | 7.65mm |
PCB Thickness (Recommended) | .76in |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 4MΩ |
Housing Material | Matte |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Quantity | 21 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Compatible | Yes |
Champ 050 series 100pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Right Angle Board-to-Board 100 | PCB Header & Receptacle | Part Number: 1-1734037-0 | Internal Number: 1-1734037-0 | 1.27 mm | TE Connectivity | TE Store |
Champ 050 series 100pos | Future Electronics |
I/O Conn, R/A Rcpt, 100Pos, 2Row, 1.27Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1734037-0 | Newark Electronics |
I/O CONN, R/A RCPT, 100POS, 2ROW, 1.27MM | element14 |
Conn SCSI RCP 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port | Avnet America |
.050 CHAMP Series I | RS Americas |
TE Connectivity - AMP PCB Champ 050 series 100PAu over PdNi | Distrelec |
Where can I find additional details, specifications and documents for a 1-1734037-0?
Additional datasheets, footprints and schematics for 1-1734037-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734037-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734037-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734037-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734037-0 fall under?
The 1-1734037-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734037-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734037-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734037-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734037-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1734037-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734037-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734037-0?
You can fill out our help required form which you can use to request a quote for 1-1734037-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.