Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating Tab Width | .374in, 9.5mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Thickness | 1.2mm, .047in |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Size Search | 4mm², 5mm², 11AWG, 6mm² |
Wire Size | 4 – 6mm² |
Wire Insulation Diameter | .157 – .204in, 4 – 5.2mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 600 |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 1-1719952-6?
Additional datasheets, footprints and schematics for 1-1719952-6 are listed on our Part Details page. You can also find images and similar parts to 1-1719952-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1719952-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1719952-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1719952-6 fall under?
The 1-1719952-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1719952-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1719952-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1719952-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1719952-6 have stock available?
There is no stock from authorised distributors for 1-1719952-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1719952-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1719952-6?
You can fill out our help required form which you can use to request a quote for 1-1719952-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.