Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
No stock
|
Buy Now | |
TE Store
from US$1.57
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
406
in stock
|
Buy Now | |
element14
from US$3.36
|
406
in stock
|
Buy Now | |
Farnell
from US$2.07
|
406
in stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$4.01
|
-
|
Buy Now | |
Boersig
from US$2.00
|
-
|
Buy Now | |
Distrelec
from US$2.51
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Purple |
Number of Positions | 36 |
Keying | B |
Serviceable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Strain Relief | Without |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
CARRIER FOR RECEPT. INSERTS 36 POS Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Purple Primary Product Material: PBT GF Cover Assembly 180° Without Purple | Amp Mcp Backshell | Part Number: 1-1718485-2 | Internal Number: 1-1718485-2 | PBT GF | TE Connectivity | TE Store |
Carrier, Pbt Gf, Purple, Rcpt Housing Rohs Compliant: Yes |Te Connectivity 1-1718485-2 | Newark Electronics |
CARRIER, PBT GF, PURPLE, RCPT HOUSING | element14 |
MCP 1.5K 36 way carrier housing, key B | RS |
Connector Accessories 36 POS Carrier Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Purple | Avnet America |
MCP Series 36 Way Carrier for use with MCP Interconnection Receptacle Inserts | TE Connectivity 1-1718485-2 | RS Americas |
TE Connectivity - AMP CARRIER FOR RECEPT. INSERTS 36 P | Distrelec |
CARRIER FOR RECEPT. INSERTS 3 | TTI Europe |
CARRIER FOR RECEPT. INSERTS 36 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1718485-2?
Additional datasheets, footprints and schematics for 1-1718485-2 are listed on our Part Details page. You can also find images and similar parts to 1-1718485-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718485-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718485-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718485-2 fall under?
The 1-1718485-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1718485-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718485-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718485-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718485-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-1718485-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718485-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1718485-2?
You can fill out our help required form which you can use to request a quote for 1-1718485-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.