Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
11,905
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
67,135
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
59,645
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
54,050
in stock
|
Buy Now | |
Farnell
from US$0.22
|
47,750
in stock
|
Buy Now | |
Boersig
from US$0.15
|
14,687
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
10,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
9,166
in stock
|
Buy Now | |
element14
from US$0.20
|
8,205
in stock
|
Buy Now | |
TE Store
from US$0.12
|
6,527
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
1,233
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Width | .657in, 16.7mm |
Height | .244in, 6.2mm |
Length | 11mm, .433in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Automotive Connectors MQS SOCKET HSG 3 POS | Rapid Electronics |
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A | Farnell |
Housing FH 3 way Rec Quadlock | RS |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 3 Poles ,Keying Option A, Black | Distrelec |
Receptacle Housing, 3Pos, Pbt Gf, Black | Newark Electronics |
RECEPTACLE HOUSING, 3POS, PBT GF, BLACK | element14 |
3POS MQS REC COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1-1718346-1 | Internal Number: 1-1718346-1 | TE Connectivity | TE Store |
Micro Quadlock System Series 3 Way Socket Connector | TE Connectivity 1-1718346-1 | RS Americas |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP MQS Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1718346-1?
Additional datasheets, footprints and schematics for 1-1718346-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718346-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718346-1 fall under?
The 1-1718346-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718346-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718346-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718346-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718346-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and Boersig have stock available or on a lead time for 1-1718346-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718346-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718346-1?
You can fill out our help required form which you can use to request a quote for 1-1718346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.