Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.34
|
No stock
|
Buy Now |
Battery Voltage | 7.4V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 10.4Ah |
Battery Size Code | - |
Battery Terminals | Connector |
External Diameter | - |
External Height | 42mm |
External Width | 130mm |
External Depth | 130mm |
Weight | 553g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Spare Rechargeable Li-Ion Battery |
For Use With | Brennenstuhl ML CA 130 F LED Worklight |
BATTERY,LI-ION,10.4AH,7.4V | Farnell |
Where can I find additional details, specifications and documents for a 1171430050?
Additional datasheets, footprints and schematics for 1171430050 are listed on our Part Details page. You can also find images and similar parts to 1171430050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1171430050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1171430050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1171430050 fall under?
The 1171430050 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 1171430050 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1171430050 you can contact the distributor directly for product support, shipping queries etc.
Is the 1171430050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1171430050 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1171430050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1171430050 often in real-time on the comparison pages.
What if I can't find stock of 1171430050?
You can fill out our help required form which you can use to request a quote for 1171430050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.