Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0252
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
4,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0252
|
30,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0412
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
-
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Boersig
from US$0.0431
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², 21AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.4 – 2.41mm, .055 – .095in |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connectors DLI REC CONTACT Reel of 8000 | Rapid Electronics |
TE Connectivity DLI REC CONTACT Automotive Connectors DL | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Contact, Rec, DLI, 22-20 AWG | RS |
Dli Rec Contact |Amp Te Connectivity 1-170291-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Dual Line Interlock PCB Conn Contact, Female, Crimp, Tin Plating 20 to 22 AWG | TE Connectivity 1-170291-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-170291-1?
Additional datasheets, footprints and schematics for 1-170291-1 are listed on our Part Details page. You can also find images and similar parts to 1-170291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-170291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-170291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-170291-1 fall under?
The 1-170291-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-170291-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-170291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-170291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-170291-1 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Farnell and RS have stock available or on a lead time for 1-170291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-170291-1 often in real-time on the comparison pages.
What if I can't find stock of 1-170291-1?
You can fill out our help required form which you can use to request a quote for 1-170291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.