Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$567.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$698.19
|
11
in stock
|
Buy Now | |
RS Americas
from US$637.88
|
125
in stock
|
Buy Now | |
element14
from US$597.72
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$567.00
|
31
in stock
|
Buy Now | |
Farnell
from US$616.71
|
31
in stock
|
Buy Now | |
Distrelec
from US$644.97
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$867.86
|
-
|
Buy Now |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 16 |
Input Voltage Type | VDC |
Ethernet Switch, 16 Port, Unmanaged, 10 to 30 VDC, 100 Series | Red Lion Controls 116TX | RS Americas |
ETHERNET SWITCH, 24VDC, 300mA, DIN RAIL | element14 |
Ethernet Switch, 24Vdc, 300Ma, Din Rail | Newark Electronics |
Ethernet Switch, 16 RJ45 10/100 Base-TX | RS |
Red Lion Industrial Ethernet Switch, RJ45 Ports 16, 100Mbps, Unmanaged | Distrelec |
Patch Cord, Modular | Carlton-Bates |
Where can I find additional details, specifications and documents for a 116TX?
Additional datasheets, footprints and schematics for 116TX are listed on our Part Details page. You can also find images and similar parts to 116TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 116TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 116TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 116TX fall under?
The 116TX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 116TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 116TX you can contact the distributor directly for product support, shipping queries etc.
Is the 116TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 116TX have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 116TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 116TX often in real-time on the comparison pages.
What if I can't find stock of 116TX?
You can fill out our help required form which you can use to request a quote for 116TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.