Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PROBE AMP, DIFF, 3.4 | 1, 13GHZ, 30V |
---|---|
Oscilloscope Probe Function | Differential |
Bandwidth | 13GHz |
Input Voltage Max | 30V |
Test Probe Attenuation | 3.45 |
For Use With | Keysight Infiniium S-Series Oscilloscopes |
RoHS Compliant | Yes |
Probe Amplifier - InfiniiMax II, 12 GHz | RS |
Probe Amp, Diff, 3.4:1, 13Ghz, 30V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1169B?
Additional datasheets, footprints and schematics for 1169B are listed on our Part Details page. You can also find images and similar parts to 1169B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1169B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1169B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1169B fall under?
The 1169B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 1169B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1169B you can contact the distributor directly for product support, shipping queries etc.
Is the 1169B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1169B have stock available?
Authorised distributors including RS, Newark Electronics and TestEquity have stock available or on a lead time for 1169B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1169B often in real-time on the comparison pages.
What if I can't find stock of 1169B?
You can fill out our help required form which you can use to request a quote for 1169B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.