Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 40A |
Contact Termination Area Plating | Tin |
Terminal Design | Formed |
Contact Termination Area Plating Finish | Bright |
Plating Material | Tin |
Overall Length | .511in, 13mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Mating Area Interface Dimensions | 6.35 x .81mm, .25 x .32in |
Plating Thickness | 200µin |
Centerline (Pitch) | 2.54mm, .1in |
Contact Mating Retention Type | Dimple |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Connector System | Cable-to-Board |
Terminal Style | Tab |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Contact Termination Base Material | Phosphor Bronze |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
8P.p.l.term.(D) |Amp Te Connectivity 1-167892-2 | Newark Electronics |
Conn Power Tap PIN 8 POS ST 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-167892-2?
Additional datasheets, footprints and schematics for 1-167892-2 are listed on our Part Details page. You can also find images and similar parts to 1-167892-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-167892-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-167892-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-167892-2 fall under?
The 1-167892-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-167892-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-167892-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-167892-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-167892-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-167892-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-167892-2 often in real-time on the comparison pages.
What if I can't find stock of 1-167892-2?
You can fill out our help required form which you can use to request a quote for 1-167892-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.