Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Schuko |
---|---|
Connector Type B | CEE C7 Socket |
Cable Length - Metric | 10m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 32ft |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Power |
Cable Length | 10m |
Colour | Orange |
Conductor Area CSA | 1.5mm² |
Conductor Size | 1.5mm² |
IP / NEMA Rating | IP44 |
Lead Length | 10m |
Operating Temperature Min | -35°C |
Power Cord Connector A | IEC 60320 C13 |
Power Cord Connector B | IEC 60320 C14 |
Voltage Rating VAC | 230V |
The Construction Sites Extension Cable IP44 with a robust protective contact plug and coupling of brennenstuhl is ideally suited for use on building sites, in workshops or also in the commercial area. This text is machine translated. | Conrad |
Verl.-Kabel 10M H07Rn-F3G1.5 Schwarz | Newark Electronics |
Where can I find additional details, specifications and documents for a 1167810?
Additional datasheets, footprints and schematics for 1167810 are listed on our Part Details page. You can also find images and similar parts to 1167810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1167810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1167810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1167810 fall under?
The 1167810 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1167810 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1167810 you can contact the distributor directly for product support, shipping queries etc.
Is the 1167810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1167810 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1167810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1167810 often in real-time on the comparison pages.
What if I can't find stock of 1167810?
You can fill out our help required form which you can use to request a quote for 1167810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.