Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Banana Plug |
---|---|
Connector Type B | Banana Plug |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
Jacket Color | Grey |
Product Range | - |
Body Material | Brass |
Cable Length | 36" |
Audio Adapter 36In, 20/22Awg, Gray/Green | Newark Electronics |
AUDIO ADAPTER 36IN, 20/22AWG, GRAY/GREEN | element14 |
Cable, Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) | Pomona Electronics 1167-36 | RS Americas |
Where can I find additional details, specifications and documents for a 1167-36?
Additional datasheets, footprints and schematics for 1167-36 are listed on our Part Details page. You can also find images and similar parts to 1167-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1167-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1167-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1167-36 fall under?
The 1167-36 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 1167-36 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1167-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 1167-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1167-36 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1167-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1167-36 often in real-time on the comparison pages.
What if I can't find stock of 1167-36?
You can fill out our help required form which you can use to request a quote for 1167-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.