Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | - |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Keysight Technologies InfiniiVision 7000 Infiniium 8000 & 54830 Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.5m |
Test Probe Functions | Passive |
Test Probe Type | Various |
PROBE, PASSIVE, 600MHZ, 300V, 10: 1 | Farnell |
Test Probe, Oscilloscope | Newark Electronics |
Where can I find additional details, specifications and documents for a 1165A?
Additional datasheets, footprints and schematics for 1165A are listed on our Part Details page. You can also find images and similar parts to 1165A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1165A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1165A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1165A fall under?
The 1165A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 1165A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1165A you can contact the distributor directly for product support, shipping queries etc.
Is the 1165A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1165A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 1165A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1165A often in real-time on the comparison pages.
What if I can't find stock of 1165A?
You can fill out our help required form which you can use to request a quote for 1165A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.