Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H29116 |
No distributors results available
Plating Material | Pre-Tin |
---|---|
Splice Material | Brass |
Number of Serrations | 3 |
Strip Orientation | Side Feed |
Contact Plating Material | Pre-Tin |
Terminal & Splice Type | Splice |
Wire Size | 14 – 10AWG, 2 – 6mm² |
Material Thickness | .5mm, .0197in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Wire/Cable Type | Regular Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1-1659304-0?
Additional datasheets, footprints and schematics for 1-1659304-0 are listed on our Part Details page. You can also find images and similar parts to 1-1659304-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1659304-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1659304-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1659304-0 fall under?
The 1-1659304-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-1659304-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1659304-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1659304-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1659304-0 have stock available?
There is no stock from authorised distributors for 1-1659304-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1659304-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1659304-0?
You can fill out our help required form which you can use to request a quote for 1-1659304-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.