Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
H29101ET,
H29101 |
No distributors results available
Splice Material | Brass |
---|---|
Plating Material | Pre-Tin |
Terminal & Splice Type | Splice |
Wire Size | 992 – 2004CMA, 20 – 17AWG, .5 – 1mm² |
Overall Length | 8.1mm, .319in |
Material Thickness | .01in, .25mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | 1-4 Positions. Cut to length as desired. |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Splice Type | Thru Splice |
Insulated | No |
Sealable | No |
Serrated | No |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1-1659298-0?
Additional datasheets, footprints and schematics for 1-1659298-0 are listed on our Part Details page. You can also find images and similar parts to 1-1659298-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1659298-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1659298-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1659298-0 fall under?
The 1-1659298-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-1659298-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1659298-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1659298-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1659298-0 have stock available?
There is no stock from authorised distributors for 1-1659298-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1659298-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1659298-0?
You can fill out our help required form which you can use to request a quote for 1-1659298-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.