Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.35
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
986
in stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
986
in stock
|
Buy Now | |
Chip One Stop
from US$6.44
|
986
in stock
|
Buy Now | |
Distrelec
from US$6.64
|
986
in stock
|
Buy Now | |
Farnell
from US$11.93
|
790
in stock
|
Buy Now | |
Avnet America
from US$5.64
|
-
|
Buy Now | |
RS Americas
from US$7.55
|
-
|
Buy Now | |
element14
from US$7.89
|
-
|
Buy Now | |
TE Store
from US$14.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector & Housing Type | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Headers & Wire Housings Dip Plug 40 Pos |Amp Te Connectivity 1-1658525-3 | Newark Electronics |
Headers&Wire Housings DIP PLUG 40 POS | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 622-4053LF PCB IDC | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
40 way IDC two row transition connector | RS |
Conn IDC Connector M 40 POS 2.54mm IDT RA Cable Mount | Avnet America |
Conn, Rect, Interconnect System, Cable Plug,40 Cont, Thru-Hole, DIP,0.1" Pin-Spng,1A | TE Connectivity 1-1658525-3 | RS Americas |
CONNECTOR, IDC, TRANSITION, 40WAY | element14 |
Special Order: 622-4053LF, PCB IDC, LEAD FREE Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658525-3 | Internal Number: 1-1658525-3 | TE Connectivity | TE Store |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Plug |
Product Range | 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Current Rating | 1A |
External Depth | 7.11mm |
External Length / Height | 6.5mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Lead Length | 2.5mm |
Lead Spacing | 2.54mm |
Material | Glass reinforced thermo plastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.9mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1-1658525-3?
Additional datasheets, footprints and schematics for 1-1658525-3 are listed on our Part Details page. You can also find images and similar parts to 1-1658525-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658525-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658525-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658525-3 fall under?
The 1-1658525-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658525-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658525-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658525-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658525-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1658525-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658525-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1658525-3?
You can fill out our help required form which you can use to request a quote for 1-1658525-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.