Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Mating Tab Width | .25in, 6.3mm |
Wire Size | 18 – 15AWG, .7 – 2.1mm², 1381 – 4144CMA |
Mating Tab Thickness | .8mm, .032in |
Packaging Method | Loose Piece |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Operating Temperature Range | 194°F, 90°C |
Terminals H953/150 | Rapid Electronics |
TE Connectivity H953/150 Push-On Terminal 2.1mm2 | Distrelec |
Quick Disconnect Terminal 14-18AWG RCP 19.8mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627194-4?
Additional datasheets, footprints and schematics for 1-1627194-4 are listed on our Part Details page. You can also find images and similar parts to 1-1627194-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627194-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627194-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627194-4 fall under?
The 1-1627194-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627194-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627194-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627194-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627194-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1627194-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627194-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1627194-4?
You can fill out our help required form which you can use to request a quote for 1-1627194-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.