Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H29100 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Terminal & Splice Type | Splice |
Wire Size | 992 – 2004CMA, 20 – 17AWG, .5 – 1mm² |
Overall Length | 8.1mm, .319in |
Material Thickness | .01in, .25mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | 1-4 Positions. Cut to length as desired. |
Packaging Method | Strip |
Packaging Quantity | 30000 |
Product Type | Splice |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Serrated | No |
Splice Type | Thru Splice |
Termination Method | Crimp |
Splice Terminal 17-20AWG 8.1mm 2.7mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627139-0?
Additional datasheets, footprints and schematics for 1-1627139-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627139-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627139-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627139-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627139-0 fall under?
The 1-1627139-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-1627139-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627139-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627139-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627139-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1627139-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627139-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627139-0?
You can fill out our help required form which you can use to request a quote for 1-1627139-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.