Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Orientation | Straight |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .091in, 2.3mm |
Packaging Method | Box |
Packaging Quantity | 5000 |
Terminates To | Printed Circuit Board |
Tab Terminal 11.7mm 4.3mm Tin Loose | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627136-2?
Additional datasheets, footprints and schematics for 1-1627136-2 are listed on our Part Details page. You can also find images and similar parts to 1-1627136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627136-2 fall under?
The 1-1627136-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1627136-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627136-2 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 1-1627136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627136-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1627136-2?
You can fill out our help required form which you can use to request a quote for 1-1627136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.