Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H1864 |
No distributors results available
Weight per Piece | 1.524g, .0537oz |
---|---|
Plating Material | Brass, Unplated |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .4 – 1.5mm², 21 – 15AWG |
Wire Insulation Diameter (Max) | .138in, 3.5mm |
Overall Length | 24.5872mm, .968in |
Wire Insulation Diameter | 3.5mm, .138in |
Stud Diameter | 8.2mm, .323in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-029 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Stud Size | M8 |
Barrel Type | Open Barrel |
Operating Temperature Range | 110°C, 230°F |
Where can I find additional details, specifications and documents for a 1-1627041-1?
Additional datasheets, footprints and schematics for 1-1627041-1 are listed on our Part Details page. You can also find images and similar parts to 1-1627041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627041-1 fall under?
The 1-1627041-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1627041-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627041-1 have stock available?
There is no stock from authorised distributors for 1-1627041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627041-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1627041-1?
You can fill out our help required form which you can use to request a quote for 1-1627041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.