Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H1856ET |
No distributors results available
Plating Material | Pre-Tin, Brass |
---|---|
Inspection Slot | No |
Weight per Piece | 1.684g, .0593oz |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 21.3868mm, .842in |
Wire Insulation Diameter (Max) | .181in, 4.6mm |
Wire Size | 1973 – 4934CMA, 1 – 2.5mm², 17 – 13AWG |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .181in, 4.6mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Shape Description | RING-029 |
Insulated | No |
Support Style | Insulation Support |
Stud Size | M5 |
Operating Temperature Range | 110°C, 230°F |
Where can I find additional details, specifications and documents for a 1-1627038-0?
Additional datasheets, footprints and schematics for 1-1627038-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627038-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627038-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627038-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627038-0 fall under?
The 1-1627038-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1627038-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627038-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627038-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627038-0 have stock available?
There is no stock from authorised distributors for 1-1627038-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627038-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627038-0?
You can fill out our help required form which you can use to request a quote for 1-1627038-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.