Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1624235-5 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
13,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 13 x 5.5mm |
Resistance | .05Ω |
Power Rating | 3W |
Resistance Class | Up to 1kΩ |
Tolerance | 5% |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±300ppm/°C |
Es 3Watt R05 5% T/B |Amp Te Connectivity 1-1624235-5 | Newark Electronics |
Wirewound Res.-Through Hole ES 3WATT R05 5% T/B | Rapid Electronics |
TE Connectivity - AMP T/H Resistor ES 3WATT R05 5% T/B | Distrelec |
Resistor, 50 Milliohms, ± 5%, 3 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, 50 Milliohms, � 5%, 3 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1624235-5?
Additional datasheets, footprints and schematics for 1-1624235-5 are listed on our Part Details page. You can also find images and similar parts to 1-1624235-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1624235-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1624235-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1624235-5 fall under?
The 1-1624235-5 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1624235-5 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1624235-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1624235-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1624235-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1624235-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1624235-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1624235-5?
You can fill out our help required form which you can use to request a quote for 1-1624235-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.