Status: | Unknown |
---|---|
Series: | 3640 Series |
RoHS: | Unknown |
Inductance | 100nH |
---|---|
Product Range | 3640 Series |
DC Current Rating | 100mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 7.5ohm |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | 1GHz |
SVHC | No SVHC (27-Jun-2018) |
RF Inductors-SMD 3640 0603 100nH 2% | Rapid Electronics |
TE Connectivity 3640 0603 100nH 2% Fixed Inductors 3640 | Distrelec |
Inductor High Frequency Chip Molded Thin Film 100nH 2% 300MHz 15Q-Factor 100mA 0603 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1624109-9 .?
Additional datasheets, footprints and schematics for 1-1624109-9 . are listed on our Part Details page. You can also find images and similar parts to 1-1624109-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1624109-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1624109-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1624109-9 . fall under?
The 1-1624109-9 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1624109-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1624109-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1624109-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1624109-9 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 1-1624109-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1624109-9 . often in real-time on the comparison pages.
What if I can't find stock of 1-1624109-9 .?
You can fill out our help required form which you can use to request a quote for 1-1624109-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.